Status: | Unknown |
---|---|
Series: | S32 Family S32K1xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | S32 Family S32K1xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB |
RAM Memory Size | 17KB |
No. of Pins | 32Pins |
MCU Case Style | QFN |
No. of I/O's | 28I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S32 |
MCU Series | S32K1xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
S32K116 Arm Cortex-M0+, 48 Mhz, 128 Kb Flash, Can Fd, Flexio, Csec Security, Qfn32 - S32K Mcus For General-Purpose/Tray Rohs Compliant: Yes |Nxp FS32K116LAT0MFMT | Newark Electronics |
ARM Microcontrollers - MCU FS32K116LAT0MFMT/HVQFN32///TRAY MULTIPLE DP BAKEAB | Future Electronics |
MCU, AEC-Q100, 32BIT, 48MHZ, QFN | element14 |
MCU 32-Bit S32K116 ARM Cortex-M0+ RISC 128KB Flash 2.7V to 5.5V 32-Pin HVQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a FS32K116LAT0MFMT?
Additional datasheets, footprints and schematics for FS32K116LAT0MFMT are listed on our Part Details page. You can also find images and similar parts to FS32K116LAT0MFMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32K116LAT0MFMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32K116LAT0MFMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32K116LAT0MFMT fall under?
The FS32K116LAT0MFMT is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FS32K116LAT0MFMT when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32K116LAT0MFMT you can contact the distributor directly for product support, shipping queries etc.
Is the FS32K116LAT0MFMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32K116LAT0MFMT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FS32K116LAT0MFMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32K116LAT0MFMT often in real-time on the comparison pages.
What if I can't find stock of FS32K116LAT0MFMT?
You can fill out our help required form which you can use to request a quote for FS32K116LAT0MFMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.