Status: | Unknown |
---|---|
Series: | FS100 Series |
RoHS: | Unknown |
Prices starting from US$21.95
Accessory Type | Low Current Flasher |
---|---|
For Use With | Protection Relays and Controls |
Product Range | FS100 Series |
Low Current Flasher, 120V, 5A | Newark Electronics |
LOW CURRENT FLASHER, 120V, 5A | element14 |
Solid State Flasher, 10A 120 VAC 75 FPM | Carlton-Bates |
Where can I find additional details, specifications and documents for a FS126RC?
Additional datasheets, footprints and schematics for FS126RC are listed on our Part Details page. You can also find images and similar parts to FS126RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS126RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS126RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS126RC fall under?
The FS126RC is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to FS126RC when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS126RC you can contact the distributor directly for product support, shipping queries etc.
Is the FS126RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS126RC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for FS126RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS126RC often in real-time on the comparison pages.
What if I can't find stock of FS126RC?
You can fill out our help required form which you can use to request a quote for FS126RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.