Status: | Unknown |
---|---|
Series: | FS08xxxD Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 5A |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-252AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 70A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | FS08xxxD Series |
MSL | MSL 3 - 168 hours |
SCR THYRISTOR, 8A, 600V, TO-252AA | Farnell |
Where can I find additional details, specifications and documents for a FS0802MD00TR?
Additional datasheets, footprints and schematics for FS0802MD00TR are listed on our Part Details page. You can also find images and similar parts to FS0802MD00TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS0802MD00TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS0802MD00TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS0802MD00TR fall under?
The FS0802MD00TR is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to FS0802MD00TR when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS0802MD00TR you can contact the distributor directly for product support, shipping queries etc.
Is the FS0802MD00TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS0802MD00TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FS0802MD00TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS0802MD00TR often in real-time on the comparison pages.
What if I can't find stock of FS0802MD00TR?
You can fill out our help required form which you can use to request a quote for FS0802MD00TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.