Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | IEC |
IP Rating | IP65 |
Switch Case | ABS (Acrylonitrile Butadiene Styrene) |
RoHS Compliant | Yes |
Emergency Rapid Shutdown Sw, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a FRS-ESW-1?
Additional datasheets, footprints and schematics for FRS-ESW-1 are listed on our Part Details page. You can also find images and similar parts to FRS-ESW-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRS-ESW-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRS-ESW-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRS-ESW-1 fall under?
The FRS-ESW-1 is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to FRS-ESW-1 when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRS-ESW-1 you can contact the distributor directly for product support, shipping queries etc.
Is the FRS-ESW-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FRS-ESW-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FRS-ESW-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRS-ESW-1 often in real-time on the comparison pages.
What if I can't find stock of FRS-ESW-1?
You can fill out our help required form which you can use to request a quote for FRS-ESW-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.