Status: | Unknown |
---|---|
Series: | FR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | FR Series |
Contact Current AC Max | 12A |
RoHS Compliant | Yes |
Switch, Rocker, Dpst, 12A, 250V, Black | Newark Electronics |
Rocker Switches DPST ON-OFF 12A ON OFF | Sager |
Where can I find additional details, specifications and documents for a FRH32A2DBBNN?
Additional datasheets, footprints and schematics for FRH32A2DBBNN are listed on our Part Details page. You can also find images and similar parts to FRH32A2DBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRH32A2DBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRH32A2DBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRH32A2DBBNN fall under?
The FRH32A2DBBNN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to FRH32A2DBBNN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRH32A2DBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the FRH32A2DBBNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FRH32A2DBBNN have stock available?
Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for FRH32A2DBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRH32A2DBBNN often in real-time on the comparison pages.
What if I can't find stock of FRH32A2DBBNN?
You can fill out our help required form which you can use to request a quote for FRH32A2DBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.