Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Aerosol |
---|---|
Volume | 400ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Min | -50°C |
Electrolube Freezer Spray 400ml Clear | Distrelec |
FREEZER SPRAY, AEROSOL, 400ML | Farnell |
Electrolube FRE400 Freezer Spray 400ml | Rapid Electronics |
Freezer Spray, Aerosol, 400Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a FRE400?
Additional datasheets, footprints and schematics for FRE400 are listed on our Part Details page. You can also find images and similar parts to FRE400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRE400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRE400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRE400 fall under?
The FRE400 is listed under Chemicals & Adhesives > Freeze Sprays.
Can I view similar or alternative parts?
You can view similar parts to FRE400 when available in the Freeze Sprays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRE400 you can contact the distributor directly for product support, shipping queries etc.
Is the FRE400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRE400 have stock available?
Authorised distributors including Distrelec, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for FRE400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRE400 often in real-time on the comparison pages.
What if I can't find stock of FRE400?
You can fill out our help required form which you can use to request a quote for FRE400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.