Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - KLxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | KL14 KL15 KL24 KL25 MPL3115A2 |
Kit Contents | Freedom Board FRDM-KL25Z Sensor Shield Dev Board FRDMSTBC-P3115 Quick Reference Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FRDMKL25-P3115/HWONLY/NO MARKI | Avnet America |
DEMO KIT, 32BIT ARM CORTEX-M0+ | element14 |
Kit Containing The Frdm-Kl25Z And The Frdmstbc-P3115 Boards/Rohs Compliant: Yes |Nxp FRDMKL25-P3115 | Newark Electronics |
Where can I find additional details, specifications and documents for a FRDMKL25-P3115?
Additional datasheets, footprints and schematics for FRDMKL25-P3115 are listed on our Part Details page. You can also find images and similar parts to FRDMKL25-P3115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDMKL25-P3115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDMKL25-P3115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDMKL25-P3115 fall under?
The FRDMKL25-P3115 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRDMKL25-P3115 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDMKL25-P3115 you can contact the distributor directly for product support, shipping queries etc.
Is the FRDMKL25-P3115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDMKL25-P3115 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FRDMKL25-P3115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDMKL25-P3115 often in real-time on the comparison pages.
What if I can't find stock of FRDMKL25-P3115?
You can fill out our help required form which you can use to request a quote for FRDMKL25-P3115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.