Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | GD3100 |
Kit Application Type | Power Management |
Application Sub Type | IGBT Gate Driver |
Kit Contents | Eval Board GD3100, Logic Translator Board |
RoHS Compliant | Yes |
GATE DRIVER EVALUATION PRODUCT | Richardson RFPD |
Half-Bridge Eval Board, Igbt Gate Driver | Newark Electronics |
GD3100 HybridPACK Drive IGBT Module Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FRDMGD3100HBIEVM?
Additional datasheets, footprints and schematics for FRDMGD3100HBIEVM are listed on our Part Details page. You can also find images and similar parts to FRDMGD3100HBIEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDMGD3100HBIEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDMGD3100HBIEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDMGD3100HBIEVM fall under?
The FRDMGD3100HBIEVM is listed under Development Boards, Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FRDMGD3100HBIEVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDMGD3100HBIEVM you can contact the distributor directly for product support, shipping queries etc.
Is the FRDMGD3100HBIEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDMGD3100HBIEVM have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FRDMGD3100HBIEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDMGD3100HBIEVM often in real-time on the comparison pages.
What if I can't find stock of FRDMGD3100HBIEVM?
You can fill out our help required form which you can use to request a quote for FRDMGD3100HBIEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.