Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | NXP FRDM-KE15Z Development Boards |
Kit Contents | Touch Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Touch Module for Freedom Board w/ Capacitive Touch Sliders | Future Electronics |
Frdm-Touch/Rohs Compliant: Yes |Nxp FRDM-TOUCH | Newark Electronics |
Touch Module for Freedom Board | Avnet America |
DAUGHTER BOARD, TOUCH SENSING | element14 |
Where can I find additional details, specifications and documents for a FRDM-TOUCH?
Additional datasheets, footprints and schematics for FRDM-TOUCH are listed on our Part Details page. You can also find images and similar parts to FRDM-TOUCH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-TOUCH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-TOUCH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-TOUCH fall under?
The FRDM-TOUCH is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to FRDM-TOUCH when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-TOUCH you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-TOUCH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-TOUCH have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FRDM-TOUCH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-TOUCH often in real-time on the comparison pages.
What if I can't find stock of FRDM-TOUCH?
You can fill out our help required form which you can use to request a quote for FRDM-TOUCH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.