Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.34
|
3
in stock
|
Buy Now | |
Distrelec
from US$49.48
|
9
in stock
|
Buy Now | |
element14
from US$50.04
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$59.92
|
1
in stock
|
Buy Now | |
Future Electronics
from US$44.29
|
1
in stock
|
Buy Now | |
Avnet America
from US$47.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - E |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | MKE16Z64VLF4 |
Kit Contents | Freedom Dev Board MKE16Z64VLF4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
NXP Freedom Development Platform for 48MHz KE1xZ64 / 32 MCUs | Distrelec |
FREEDOM DEV BOARD, 32BIT ARM CORTEX-M0+ | element14 |
Freedom Dev Board, 32Bit Arm Cortex-M0+ | Newark Electronics |
KE1xZ Freedom ARM Cortex-M0 32-Bit Microcontroller Embedded Evaluation Board | Future Electronics |
MKE16Z 32-Bit Microcontroller Freedom Board | Avnet America |
Where can I find additional details, specifications and documents for a FRDM-KE16Z?
Additional datasheets, footprints and schematics for FRDM-KE16Z are listed on our Part Details page. You can also find images and similar parts to FRDM-KE16Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-KE16Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-KE16Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-KE16Z fall under?
The FRDM-KE16Z is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRDM-KE16Z when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-KE16Z you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-KE16Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-KE16Z have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for FRDM-KE16Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-KE16Z often in real-time on the comparison pages.
What if I can't find stock of FRDM-KE16Z?
You can fill out our help required form which you can use to request a quote for FRDM-KE16Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.