Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.09
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$58.30
|
675
in stock
|
Buy Now | |
element14
from US$59.54
|
240
in stock
|
Buy Now | |
Farnell
from US$57.58
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$49.70
|
40
in stock
|
Buy Now | |
Distrelec
from US$82.56
|
35
in stock
|
Buy Now | |
Future Electronics
from US$54.76
|
14
in stock
|
Buy Now | |
Avnet America
from US$55.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - K60 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | MK64FN1M0VLL12 |
Kit Contents | Dev Board MK64FN1M0VLL12 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Accelerometer & Magnetometer Ethernet IEEE1588 SDHC microSD Card Socket Dual Role USB Interface |
Silicon Manufacturer:Nxp | Newark Electronics |
DEV BOARD, ETHERNET/USB | element14 |
NXP Freedom Development Platform for Kinetis® K64, K63, and K24 MCUs | Distrelec |
Kinetis K64 Cortex-M4F MCU Freedom Board | RS |
Freedom Development Platform for Kinetis K64 / K63 and K24 Microcontrollers | Future Electronics |
Development Kit For Kinetis K 120MHz Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a FRDM-K64F?
Additional datasheets, footprints and schematics for FRDM-K64F are listed on our Part Details page. You can also find images and similar parts to FRDM-K64F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-K64F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-K64F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-K64F fall under?
The FRDM-K64F is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to FRDM-K64F when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-K64F you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-K64F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-K64F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for FRDM-K64F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-K64F often in real-time on the comparison pages.
What if I can't find stock of FRDM-K64F?
You can fill out our help required form which you can use to request a quote for FRDM-K64F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.