Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - K20 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | MK22FN512VLH12 FXOS8700C FXAS21002C |
Kit Contents | Dev Board MK22FN512VLH12 FRDM-STBC-AGM01 Sensor Board USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FRDM-K22F-AGM01 Accelerometer/Gyroscope/Magnetometer Sensor Evaluation Board | Future Electronics |
Dev Board, Mk22Fn512Vlh12 9-Axis Sensing | Newark Electronics |
Kinetis K22F Microcontrollers and Leon2 Gauss Sensors Evaluation Board | Avnet America |
DEV BOARD, 32BIT, ARM CORTEX-M4 | element14 |
Where can I find additional details, specifications and documents for a FRDM-K22F-AGM01?
Additional datasheets, footprints and schematics for FRDM-K22F-AGM01 are listed on our Part Details page. You can also find images and similar parts to FRDM-K22F-AGM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-K22F-AGM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-K22F-AGM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-K22F-AGM01 fall under?
The FRDM-K22F-AGM01 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRDM-K22F-AGM01 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-K22F-AGM01 you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-K22F-AGM01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-K22F-AGM01 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FRDM-K22F-AGM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-K22F-AGM01 often in real-time on the comparison pages.
What if I can't find stock of FRDM-K22F-AGM01?
You can fill out our help required form which you can use to request a quote for FRDM-K22F-AGM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.