Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | ARM7 Cortex-A15 |
Software Edition | - |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FR105?
Additional datasheets, footprints and schematics for FR105 are listed on our Part Details page. You can also find images and similar parts to FR105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR105 fall under?
The FR105 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to FR105 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR105 you can contact the distributor directly for product support, shipping queries etc.
Is the FR105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR105 have stock available?
Authorised distributors including Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for FR105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR105 often in real-time on the comparison pages.
What if I can't find stock of FR105?
You can fill out our help required form which you can use to request a quote for FR105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.