Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.26
|
No stock
|
Buy Now |
Antenna Type | GSM |
---|---|
Frequency Min | 850MHz |
Frequency Max | 2.1GHz |
Antenna Mounting | PCB |
Gain | - |
VSWR | - |
Input Power | 10W |
Input Impedance | - |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Cellular Communication |
Frequency Range | 850MHz to 2.1GHz |
ANTENNA, PCB, QUAD BAND, U.FL CONN | Farnell |
Where can I find additional details, specifications and documents for a FQTN35144-UF-10?
Additional datasheets, footprints and schematics for FQTN35144-UF-10 are listed on our Part Details page. You can also find images and similar parts to FQTN35144-UF-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQTN35144-UF-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQTN35144-UF-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQTN35144-UF-10 fall under?
The FQTN35144-UF-10 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to FQTN35144-UF-10 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQTN35144-UF-10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQTN35144-UF-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQTN35144-UF-10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FQTN35144-UF-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQTN35144-UF-10 often in real-time on the comparison pages.
What if I can't find stock of FQTN35144-UF-10?
You can fill out our help required form which you can use to request a quote for FQTN35144-UF-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.