Status: | Active |
---|---|
Series: | FQD11P06 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.49
|
1,855
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.38
|
77,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.09
|
13,997
in stock
|
Buy Now |
![]() |
element14
from US$0.52
|
13,997
in stock
|
Buy Now |
![]() |
Farnell
from US$0.53
|
13,997
in stock
|
Buy Now |
![]() |
TME
from US$0.56
|
1,206
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.39
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.61
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.44
|
-
|
Buy Now |
![]() |
Richardson RFPD
from US$0.41
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
Buy Now |
-9.4A, -60V, RDS(on) = 185mΩ(Max.) @VGS = -10 V, ID = -4.7A |
Low gate charge ( Typ. 13nC) |
Low Crss ( Typ. 45pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
End Products |
---|
LED TV |
Description | FQD11P06 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -4 |
ID Max (A) | -9.4 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 185 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 420 |
Package Type | DPAK-3 / TO-252-3 |
P-Channel 60 V 0.185 Ohm Surface Mount Mosfet - TO-252-3 | Future Electronics |
Mosfet, P-Channel, -60V, -9.4A, To-252-3 | Newark Electronics |
MOSFET, P-CHANNEL, -60V, -9.4A, TO-252-3 | element14 |
MOSFET P-Channel 60V 9.4A DPAK | RS |
Transistor: P-MOSFET | TME |
Trans MOSFET P-CH 60V 9.4A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Transistor, P-channel, QFET MOSFET, -60V, -9.4A, 185 mOhm, -55 to 150C, D2PAK | ON Semiconductor FQD11P06TM | RS Americas |
POWER MOSFET TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a FQD11P06TM?
Additional datasheets, footprints and schematics for FQD11P06TM are listed on our Part Details page. You can also find images and similar parts to FQD11P06TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD11P06TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD11P06TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD11P06TM fall under?
The FQD11P06TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD11P06TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD11P06TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD11P06TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD11P06TM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FQD11P06TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD11P06TM often in real-time on the comparison pages.
What if I can't find stock of FQD11P06TM?
You can fill out our help required form which you can use to request a quote for FQD11P06TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.