FQ7050B-8.000 Crystals & Oscillators by Fox Electronics

CRYSTAL 8MHZ 20PF 7 X 5MM

Status: Unknown
Series: FQ7050 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 8MHz
Crystal Case SMD 7mm x 5mm
Frequency Stability + / - 30ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range FQ7050 Series
Operating Temperature Min 0°C

Alternative Descriptions

CRYSTAL, 8.0MHZ, 20PF, SMD | Farnell
Crystal 8MHz 4-Pin SMD | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FQ7050B-8.000?

Additional datasheets, footprints and schematics for FQ7050B-8.000 are listed on our Part Details page. You can also find images and similar parts to FQ7050B-8.000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FQ7050B-8.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQ7050B-8.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FQ7050B-8.000 fall under?

The FQ7050B-8.000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FQ7050B-8.000 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FQ7050B-8.000 you can contact the distributor directly for product support, shipping queries etc.

Is the FQ7050B-8.000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FQ7050B-8.000 have stock available?

Authorised distributors including Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for FQ7050B-8.000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FQ7050B-8.000 often in real-time on the comparison pages.

What if I can't find stock of FQ7050B-8.000?

You can fill out our help required form which you can use to request a quote for FQ7050B-8.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay