Status: | Unknown |
---|---|
Series: | FQ7050 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | FQ7050 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 10MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
CRYSTAL, 10.0MHZ, 20PF, SMD | Farnell |
Where can I find additional details, specifications and documents for a FQ7050B-10.000?
Additional datasheets, footprints and schematics for FQ7050B-10.000 are listed on our Part Details page. You can also find images and similar parts to FQ7050B-10.000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQ7050B-10.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQ7050B-10.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQ7050B-10.000 fall under?
The FQ7050B-10.000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FQ7050B-10.000 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQ7050B-10.000 you can contact the distributor directly for product support, shipping queries etc.
Is the FQ7050B-10.000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQ7050B-10.000 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for FQ7050B-10.000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQ7050B-10.000 often in real-time on the comparison pages.
What if I can't find stock of FQ7050B-10.000?
You can fill out our help required form which you can use to request a quote for FQ7050B-10.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.