FQ5032B-25.000. Crystals & Oscillators by Fox Electronics

CRYSTAL 25MHZ 20PF 5 X 3.2MM

Status: Unknown
Series: FQ5032B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.65
-
Buy Now

Specifications

Frequency Nom 25MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range FQ5032B Series
Operating Temperature Min 0°C

Alternative Descriptions

Crystal 25MHz 4-Pin SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FQ5032B-25.000.?

Additional datasheets, footprints and schematics for FQ5032B-25.000. are listed on our Part Details page. You can also find images and similar parts to FQ5032B-25.000. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FQ5032B-25.000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQ5032B-25.000. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FQ5032B-25.000. fall under?

The FQ5032B-25.000. is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FQ5032B-25.000. when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FQ5032B-25.000. you can contact the distributor directly for product support, shipping queries etc.

Is the FQ5032B-25.000. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FQ5032B-25.000. have stock available?

Authorised distributors including element14, Avnet Asia and Farnell have stock available or on a lead time for FQ5032B-25.000..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FQ5032B-25.000. often in real-time on the comparison pages.

What if I can't find stock of FQ5032B-25.000.?

You can fill out our help required form which you can use to request a quote for FQ5032B-25.000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay