Status: | Unknown |
---|---|
Series: | FQ1045A Series |
RoHS: | Unknown |
Frequency Nom | 6MHz |
---|---|
Crystal Case | SMD 10mm x 4.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | FQ1045A Series |
Operating Temperature Min | 0°C |
Where can I find additional details, specifications and documents for a FQ1045A-6.000.?
Additional datasheets, footprints and schematics for FQ1045A-6.000. are listed on our Part Details page. You can also find images and similar parts to FQ1045A-6.000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQ1045A-6.000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQ1045A-6.000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQ1045A-6.000. fall under?
The FQ1045A-6.000. is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FQ1045A-6.000. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQ1045A-6.000. you can contact the distributor directly for product support, shipping queries etc.
Is the FQ1045A-6.000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQ1045A-6.000. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FQ1045A-6.000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQ1045A-6.000. often in real-time on the comparison pages.
What if I can't find stock of FQ1045A-6.000.?
You can fill out our help required form which you can use to request a quote for FQ1045A-6.000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.