Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Designer Kit |
External Depth | 21.8mm |
External Width | 100mm |
Features | ISP Programming Interface 2 Digits 7 Segment Display |
Kit Features | Capable to Use Circuit Graphic and VHDL Exploit CPLD / FPGA Hardware/Software Development System |
Length | 115mm |
Supply Voltage DC Max | 5V |
Supported Devices | MAX7000S |
Type | Logic Circuit Design Board |
Weight | 0.5kg |
Cpld/Fpga, Logic Circuit, Design Board | Newark Electronics |
LOGIC CIRCUIT, DESIGN BOARD | element14 |
Where can I find additional details, specifications and documents for a FPT-3-PLUS?
Additional datasheets, footprints and schematics for FPT-3-PLUS are listed on our Part Details page. You can also find images and similar parts to FPT-3-PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPT-3-PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPT-3-PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPT-3-PLUS fall under?
The FPT-3-PLUS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FPT-3-PLUS when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPT-3-PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the FPT-3-PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPT-3-PLUS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPT-3-PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPT-3-PLUS often in real-time on the comparison pages.
What if I can't find stock of FPT-3-PLUS?
You can fill out our help required form which you can use to request a quote for FPT-3-PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.