Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | EPF10K10TC144 XCS10TQ144 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 8x2 LED Shown Output 8x2 Logical Input Toggle Four Pulse Keystrokes Producer |
Kit Features | Programmed Finished File to EPROM CPLD / FPGA Software and Hardware Graphic & VHDL ABEL AHDL |
Cpld/Fpga, Digital Logic, Experimental Board | Newark Electronics |
CPLD/FPGA, FPT-1, EXPERIMENT BOARD | Farnell |
Where can I find additional details, specifications and documents for a FPT-1+FPT-EPF10K10TC144?
Additional datasheets, footprints and schematics for FPT-1+FPT-EPF10K10TC144 are listed on our Part Details page. You can also find images and similar parts to FPT-1+FPT-EPF10K10TC144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPT-1+FPT-EPF10K10TC144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPT-1+FPT-EPF10K10TC144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPT-1+FPT-EPF10K10TC144 fall under?
The FPT-1+FPT-EPF10K10TC144 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FPT-1+FPT-EPF10K10TC144 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPT-1+FPT-EPF10K10TC144 you can contact the distributor directly for product support, shipping queries etc.
Is the FPT-1+FPT-EPF10K10TC144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPT-1+FPT-EPF10K10TC144 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FPT-1+FPT-EPF10K10TC144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPT-1+FPT-EPF10K10TC144 often in real-time on the comparison pages.
What if I can't find stock of FPT-1+FPT-EPF10K10TC144?
You can fill out our help required form which you can use to request a quote for FPT-1+FPT-EPF10K10TC144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.