| Status: | Unknown |
|---|---|
| Series: | FPS Series |
| RoHS: | Unknown |
| Accessory Type | 3 Slot Rack |
|---|---|
| For Use With | FPS1000 Series Switchmode power supplies |
| Product Range | FPS Series |
| External Depth | 13.82" |
| External Height | 1.72" |
| External Width | 19" |
| No. of Slots | 3 |
| 3 Slot Rack for FPS1000 Series Switchmode Power Supplies 1U Height | Avnet America |
Where can I find additional details, specifications and documents for a FPSS1U?
Additional datasheets, footprints and schematics for FPSS1U are listed on our Part Details page. You can also find images and similar parts to FPSS1U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPSS1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPSS1U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPSS1U fall under?
The FPSS1U is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to FPSS1U when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPSS1U you can contact the distributor directly for product support, shipping queries etc.
Is the FPSS1U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPSS1U have stock available?
Authorised distributors including Newark Electronics, Sager, Avnet America and RS Americas have stock available or on a lead time for FPSS1U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPSS1U often in real-time on the comparison pages.
What if I can't find stock of FPSS1U?
You can fill out our help required form which you can use to request a quote for FPSS1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.