Status: | Unknown |
---|---|
Series: | FPS Series |
RoHS: | Unknown |
Product Range | FPS Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 9Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 2.8mm |
External Width | 28mm |
Insulation Resistance | 1000Mohm |
Length | 29mm |
No. of Mating Cycles | 10000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 250V |
Withstand Voltage | 500V |
CONNECTOR, SD, PUSH PULL, SMT, R/A | element14 |
Yamaichi Electronics Memory Card Connector, Push / Push, SD, Poles - 9 | Distrelec |
Memory Card Connector, 9Way | Newark Electronics |
Where can I find additional details, specifications and documents for a FPS009-2405-0?
Additional datasheets, footprints and schematics for FPS009-2405-0 are listed on our Part Details page. You can also find images and similar parts to FPS009-2405-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPS009-2405-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPS009-2405-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPS009-2405-0 fall under?
The FPS009-2405-0 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to FPS009-2405-0 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPS009-2405-0 you can contact the distributor directly for product support, shipping queries etc.
Is the FPS009-2405-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPS009-2405-0 have stock available?
Authorised distributors including element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for FPS009-2405-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPS009-2405-0 often in real-time on the comparison pages.
What if I can't find stock of FPS009-2405-0?
You can fill out our help required form which you can use to request a quote for FPS009-2405-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.