Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
I.D. Min | 12.7mm |
Shrink Ratio | 3 |
RoHS Compliant | Yes |
Heat Shrink Wire Marking Sleeves, 12.7Mm Id, Po, Yellow, Pk250 | Newark Electronics |
Heat Shrink Tubing, 1/2" ID, 3:1,CLPO, Yellow, 250pcs, FIT | Alpha Wire FPRINT1/2 YL082 | RS Americas |
HEAT SHRINK, 12.7MM, YEL | element14 |
Where can I find additional details, specifications and documents for a FPRINT1/2 YL082?
Additional datasheets, footprints and schematics for FPRINT1/2 YL082 are listed on our Part Details page. You can also find images and similar parts to FPRINT1/2 YL082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPRINT1/2 YL082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPRINT1/2 YL082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPRINT1/2 YL082 fall under?
The FPRINT1/2 YL082 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Heat Shrink Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to FPRINT1/2 YL082 when available in the Heat Shrink Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPRINT1/2 YL082 you can contact the distributor directly for product support, shipping queries etc.
Is the FPRINT1/2 YL082 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPRINT1/2 YL082 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FPRINT1/2 YL082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPRINT1/2 YL082 often in real-time on the comparison pages.
What if I can't find stock of FPRINT1/2 YL082?
You can fill out our help required form which you can use to request a quote for FPRINT1/2 YL082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.