Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.00
|
No stock
|
Buy Now |
Outer Diameter | 1.9" |
---|---|
Circumference | 6" |
External Diameter | 1.9" |
For Use With | Shimpo Tachometers |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a FPM-6?
Additional datasheets, footprints and schematics for FPM-6 are listed on our Part Details page. You can also find images and similar parts to FPM-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPM-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPM-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPM-6 fall under?
The FPM-6 is listed under Tools & Production Supplies > Measurement & Inspection > Surveyors Wheel.
Can I view similar or alternative parts?
You can view similar parts to FPM-6 when available in the Surveyors Wheel range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPM-6 you can contact the distributor directly for product support, shipping queries etc.
Is the FPM-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPM-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPM-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPM-6 often in real-time on the comparison pages.
What if I can't find stock of FPM-6?
You can fill out our help required form which you can use to request a quote for FPM-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.