Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$260.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$260.00
|
No stock
|
Buy Now |
Outer Diameter | 3.82" |
---|---|
Circumference | 12" |
External Diameter | 3.82" |
For Use With | Shimpo Tachometers |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a FPM-12CBL?
Additional datasheets, footprints and schematics for FPM-12CBL are listed on our Part Details page. You can also find images and similar parts to FPM-12CBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPM-12CBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPM-12CBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPM-12CBL fall under?
The FPM-12CBL is listed under Tools & Production Supplies > Measurement & Inspection > Surveyors Wheel.
Can I view similar or alternative parts?
You can view similar parts to FPM-12CBL when available in the Surveyors Wheel range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPM-12CBL you can contact the distributor directly for product support, shipping queries etc.
Is the FPM-12CBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPM-12CBL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPM-12CBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPM-12CBL often in real-time on the comparison pages.
What if I can't find stock of FPM-12CBL?
You can fill out our help required form which you can use to request a quote for FPM-12CBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.