Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating | - |
---|---|
Outer Diameter | 3.82" |
Circumference | 12" |
Width | - |
Product Range | - |
External Diameter | 3.82" |
For Use With | Shimpo Tachometers |
Where can I find additional details, specifications and documents for a FPM-12?
Additional datasheets, footprints and schematics for FPM-12 are listed on our Part Details page. You can also find images and similar parts to FPM-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPM-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPM-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPM-12 fall under?
The FPM-12 is listed under Tools & Production Supplies > Measurement & Inspection > Surveyors Wheel.
Can I view similar or alternative parts?
You can view similar parts to FPM-12 when available in the Surveyors Wheel range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPM-12 you can contact the distributor directly for product support, shipping queries etc.
Is the FPM-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPM-12 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPM-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPM-12 often in real-time on the comparison pages.
What if I can't find stock of FPM-12?
You can fill out our help required form which you can use to request a quote for FPM-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.