Status: | Unknown |
---|---|
Series: | FPL1000 Series |
RoHS: | Unknown |
Prices starting from US$14,540.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14,540.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPL1000 Series |
Test Frequency Range | 5kHz to 3GHz |
External Height | 186mm |
External Width | 408mm |
External Depth | 235mm |
Weight | 6kg |
Spectrum Analyzer, 5Khz To 3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPL1003.03?
Additional datasheets, footprints and schematics for FPL1003.03 are listed on our Part Details page. You can also find images and similar parts to FPL1003.03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPL1003.03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPL1003.03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPL1003.03 fall under?
The FPL1003.03 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPL1003.03 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPL1003.03 you can contact the distributor directly for product support, shipping queries etc.
Is the FPL1003.03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPL1003.03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPL1003.03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPL1003.03 often in real-time on the comparison pages.
What if I can't find stock of FPL1003.03?
You can fill out our help required form which you can use to request a quote for FPL1003.03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.