Status: | Unknown |
---|---|
Series: | FPL Series |
RoHS: | Compliant |
Prices starting from US$23.59
Applications | Wireless Power Charging |
---|---|
Length | 100mm |
Width | 100mm |
Thickness | 8mm |
Power Reference (kW) | 7.2kW, 11kW |
Product Range | FPL Series |
Automotive Qualification Standard | AEC-Q200 |
RoHS Compliant | Yes |
Plate | Transfer Multisort Elektronik |
Ferrite Material, Wireless Power Charge | Newark Electronics |
Ferrite Core Inductor Plate Core BH1T 1MHz Bulk | Avnet America |
Ferrite Plate for Wireless Power Transfer, AEC-Q200 | KEMET FPL100/100/8-BH1T | RS Americas |
Where can I find additional details, specifications and documents for a FPL100/100/8-BH1T?
Additional datasheets, footprints and schematics for FPL100/100/8-BH1T are listed on our Part Details page. You can also find images and similar parts to FPL100/100/8-BH1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPL100/100/8-BH1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPL100/100/8-BH1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPL100/100/8-BH1T fall under?
The FPL100/100/8-BH1T is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.
Can I view similar or alternative parts?
You can view similar parts to FPL100/100/8-BH1T when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPL100/100/8-BH1T you can contact the distributor directly for product support, shipping queries etc.
Is the FPL100/100/8-BH1T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPL100/100/8-BH1T have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for FPL100/100/8-BH1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPL100/100/8-BH1T often in real-time on the comparison pages.
What if I can't find stock of FPL100/100/8-BH1T?
You can fill out our help required form which you can use to request a quote for FPL100/100/8-BH1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.