Status: | Unknown |
---|---|
Series: | Spectrum Rider FPH Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | Spectrum Rider FPH Series |
Test Frequency Range | 5kHz to 2GHz |
Sensitivity dBm | -160dBm |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Rohde & Schwarz Handheld Spectrum Analyser 1321 Series USB / LAN 50Ohm 2GHz | Distrelec |
SPECTRUM ANALYZER, HANDHELD, 5KHZ-2GHZ. | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 2Contacts |
---|---|
Accessory Type | Gripper |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FPH-P1?
Additional datasheets, footprints and schematics for FPH-P1 are listed on our Part Details page. You can also find images and similar parts to FPH-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPH-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPH-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPH-P1 fall under?
The FPH-P1 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FPH-P1 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPH-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the FPH-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPH-P1 have stock available?
Authorised distributors including Welectron, Distrelec and Farnell have stock available or on a lead time for FPH-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPH-P1 often in real-time on the comparison pages.
What if I can't find stock of FPH-P1?
You can fill out our help required form which you can use to request a quote for FPH-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.