Status: | Unknown |
---|---|
Series: | FPH Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FPH Series |
Test Frequency Range | 5kHz to 2GHz |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Spectrum Analyzer, Handheld, 5Khz-2Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPH.02?
Additional datasheets, footprints and schematics for FPH.02 are listed on our Part Details page. You can also find images and similar parts to FPH.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPH.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPH.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPH.02 fall under?
The FPH.02 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPH.02 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPH.02 you can contact the distributor directly for product support, shipping queries etc.
Is the FPH.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPH.02 have stock available?
Authorised distributors including TestEquity and Newark Electronics have stock available or on a lead time for FPH.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPH.02 often in real-time on the comparison pages.
What if I can't find stock of FPH.02?
You can fill out our help required form which you can use to request a quote for FPH.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.