Status: | Unknown |
---|---|
Series: | FP Series |
RoHS: | Unknown |
Product Range | FP Series |
---|---|
Contact Configuration | DPST-NO |
Switch Operation | Momentary Spring Return |
Contact Current Max | 200mA |
Contact Voltage AC Nom | - |
Illumination Colour | Red |
Contact Voltage DC Nom | 12V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
30mm Red D/P N/O Solder Lug | RS |
Pb Switch, Dpst, 0.2A, 12V, Red, Panel | Newark Electronics |
PB SWITCH, DPST, 0.2A, 12V, RED, PANEL | element14 |
Where can I find additional details, specifications and documents for a FPDR3D1462C1XXX?
Additional datasheets, footprints and schematics for FPDR3D1462C1XXX are listed on our Part Details page. You can also find images and similar parts to FPDR3D1462C1XXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPDR3D1462C1XXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPDR3D1462C1XXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPDR3D1462C1XXX fall under?
The FPDR3D1462C1XXX is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to FPDR3D1462C1XXX when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPDR3D1462C1XXX you can contact the distributor directly for product support, shipping queries etc.
Is the FPDR3D1462C1XXX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPDR3D1462C1XXX have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FPDR3D1462C1XXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPDR3D1462C1XXX often in real-time on the comparison pages.
What if I can't find stock of FPDR3D1462C1XXX?
You can fill out our help required form which you can use to request a quote for FPDR3D1462C1XXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.