Status: | Unknown |
---|---|
Series: | FP Series |
RoHS: | Unknown |
Product Range | FP Series |
---|---|
Contact Configuration | DPST-NO |
Switch Operation | Momentary Spring Return |
Contact Current Max | 200mA |
Contact Voltage AC Nom | - |
Illumination Colour | Green Red |
Contact Voltage DC Nom | 12V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
Pb Switch, Dpst, 12V, Grn/Red, Panel | Newark Electronics |
PB SWITCH, DPST, 12V, GRN/RED, PANEL | Farnell |
Where can I find additional details, specifications and documents for a FPDR3D1428F12D4?
Additional datasheets, footprints and schematics for FPDR3D1428F12D4 are listed on our Part Details page. You can also find images and similar parts to FPDR3D1428F12D4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPDR3D1428F12D4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPDR3D1428F12D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPDR3D1428F12D4 fall under?
The FPDR3D1428F12D4 is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to FPDR3D1428F12D4 when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPDR3D1428F12D4 you can contact the distributor directly for product support, shipping queries etc.
Is the FPDR3D1428F12D4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPDR3D1428F12D4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPDR3D1428F12D4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPDR3D1428F12D4 often in real-time on the comparison pages.
What if I can't find stock of FPDR3D1428F12D4?
You can fill out our help required form which you can use to request a quote for FPDR3D1428F12D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.