Status: | Unknown |
---|---|
Series: | FP Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
Contact Current Max | 200mA |
Switch Terminals | Solder |
Product Range | FP Series |
SVHC | No SVHC (15-Jan-2018) |
Pb Switch, Dpst-No, 0.2A, 12Vdc, Panel | Newark Electronics |
PB SWITCH, DPST-NO, 0.2A, 12VDC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a FPDR3B1428X0XXX?
Additional datasheets, footprints and schematics for FPDR3B1428X0XXX are listed on our Part Details page. You can also find images and similar parts to FPDR3B1428X0XXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPDR3B1428X0XXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPDR3B1428X0XXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPDR3B1428X0XXX fall under?
The FPDR3B1428X0XXX is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to FPDR3B1428X0XXX when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPDR3B1428X0XXX you can contact the distributor directly for product support, shipping queries etc.
Is the FPDR3B1428X0XXX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPDR3B1428X0XXX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPDR3B1428X0XXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPDR3B1428X0XXX often in real-time on the comparison pages.
What if I can't find stock of FPDR3B1428X0XXX?
You can fill out our help required form which you can use to request a quote for FPDR3B1428X0XXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.