Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Transparent |
Mount Material | PVC (Polyvinylchloride) |
Length | 20mm |
Width | 20mm |
Height | 11mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Body Material | PVC (Polyvinylchloride) |
External Length / Height | 20mm |
External Width | 20mm |
Material | PVC |
PVC MOUNT, 2STOP | element14 |
Where can I find additional details, specifications and documents for a FPCK-12A?
Additional datasheets, footprints and schematics for FPCK-12A are listed on our Part Details page. You can also find images and similar parts to FPCK-12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPCK-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPCK-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPCK-12A fall under?
The FPCK-12A is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to FPCK-12A when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPCK-12A you can contact the distributor directly for product support, shipping queries etc.
Is the FPCK-12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPCK-12A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FPCK-12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPCK-12A often in real-time on the comparison pages.
What if I can't find stock of FPCK-12A?
You can fill out our help required form which you can use to request a quote for FPCK-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.