Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC Series |
Test Frequency Range | 5kHz to 3GHz |
Sensitivity dBm | 30dBm |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
SPECTRUM ANALYSER W/TG, BENCH, 5KHZ-3GH. | element14 |
Where can I find additional details, specifications and documents for a FPC1500 + FPC-B3 (FPC-P3TG)?
Additional datasheets, footprints and schematics for FPC1500 + FPC-B3 (FPC-P3TG) are listed on our Part Details page. You can also find images and similar parts to FPC1500 + FPC-B3 (FPC-P3TG) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC1500 + FPC-B3 (FPC-P3TG) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC1500 + FPC-B3 (FPC-P3TG) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC1500 + FPC-B3 (FPC-P3TG) fall under?
The FPC1500 + FPC-B3 (FPC-P3TG) is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FPC1500 + FPC-B3 (FPC-P3TG) when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC1500 + FPC-B3 (FPC-P3TG) you can contact the distributor directly for product support, shipping queries etc.
Is the FPC1500 + FPC-B3 (FPC-P3TG) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC1500 + FPC-B3 (FPC-P3TG) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FPC1500 + FPC-B3 (FPC-P3TG).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC1500 + FPC-B3 (FPC-P3TG) often in real-time on the comparison pages.
What if I can't find stock of FPC1500 + FPC-B3 (FPC-P3TG)?
You can fill out our help required form which you can use to request a quote for FPC1500 + FPC-B3 (FPC-P3TG) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.