Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC Series |
Test Frequency Range | 5kHz to 1GHz |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Spectrum Analyser, Bench, 5Khz To 1Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPC1500?
Additional datasheets, footprints and schematics for FPC1500 are listed on our Part Details page. You can also find images and similar parts to FPC1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC1500 fall under?
The FPC1500 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPC1500 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC1500 you can contact the distributor directly for product support, shipping queries etc.
Is the FPC1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC1500 have stock available?
Authorised distributors including TestEquity and Newark Electronics have stock available or on a lead time for FPC1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC1500 often in real-time on the comparison pages.
What if I can't find stock of FPC1500?
You can fill out our help required form which you can use to request a quote for FPC1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.