Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC Series |
Test Frequency Range | 5kHz to 3GHz |
Sensitivity dBm | 30dBm |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
SPECTRUM ANALYZER, 5 KHZ TO 3 GHZ. | element14 |
Where can I find additional details, specifications and documents for a FPC1000 + FPC-B3 (FPC-P3)?
Additional datasheets, footprints and schematics for FPC1000 + FPC-B3 (FPC-P3) are listed on our Part Details page. You can also find images and similar parts to FPC1000 + FPC-B3 (FPC-P3) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC1000 + FPC-B3 (FPC-P3) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC1000 + FPC-B3 (FPC-P3) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC1000 + FPC-B3 (FPC-P3) fall under?
The FPC1000 + FPC-B3 (FPC-P3) is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FPC1000 + FPC-B3 (FPC-P3) when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC1000 + FPC-B3 (FPC-P3) you can contact the distributor directly for product support, shipping queries etc.
Is the FPC1000 + FPC-B3 (FPC-P3) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC1000 + FPC-B3 (FPC-P3) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FPC1000 + FPC-B3 (FPC-P3).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC1000 + FPC-B3 (FPC-P3) often in real-time on the comparison pages.
What if I can't find stock of FPC1000 + FPC-B3 (FPC-P3)?
You can fill out our help required form which you can use to request a quote for FPC1000 + FPC-B3 (FPC-P3) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.