Status: | Unknown |
---|---|
Series: | FPC1000 Series |
RoHS: | Compliant |
No distributors results available
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC1000 Series |
Test Frequency Range | 5kHz to 3GHz |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FPC-P3 (FPC1000 3GHZ)?
Additional datasheets, footprints and schematics for FPC-P3 (FPC1000 3GHZ) are listed on our Part Details page. You can also find images and similar parts to FPC-P3 (FPC1000 3GHZ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC-P3 (FPC1000 3GHZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC-P3 (FPC1000 3GHZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC-P3 (FPC1000 3GHZ) fall under?
The FPC-P3 (FPC1000 3GHZ) is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPC-P3 (FPC1000 3GHZ) when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC-P3 (FPC1000 3GHZ) you can contact the distributor directly for product support, shipping queries etc.
Is the FPC-P3 (FPC1000 3GHZ) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPC-P3 (FPC1000 3GHZ) have stock available?
There is no stock from authorised distributors for FPC-P3 (FPC1000 3GHZ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC-P3 (FPC1000 3GHZ) often in real-time on the comparison pages.
What if I can't find stock of FPC-P3 (FPC1000 3GHZ)?
You can fill out our help required form which you can use to request a quote for FPC-P3 (FPC1000 3GHZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.