Status: | Unknown |
---|---|
Series: | FPC1000 Series |
RoHS: | Compliant |
Prices starting from US$3,285.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,285.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC1000 Series |
Test Frequency Range | 5kHz to 2GHz |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
RoHS Compliant | Yes |
Spectrum Analyzer, 5 Khz To 2 Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPC-P2 (FPC1000 2GHZ)?
Additional datasheets, footprints and schematics for FPC-P2 (FPC1000 2GHZ) are listed on our Part Details page. You can also find images and similar parts to FPC-P2 (FPC1000 2GHZ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC-P2 (FPC1000 2GHZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC-P2 (FPC1000 2GHZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC-P2 (FPC1000 2GHZ) fall under?
The FPC-P2 (FPC1000 2GHZ) is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPC-P2 (FPC1000 2GHZ) when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC-P2 (FPC1000 2GHZ) you can contact the distributor directly for product support, shipping queries etc.
Is the FPC-P2 (FPC1000 2GHZ) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPC-P2 (FPC1000 2GHZ) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPC-P2 (FPC1000 2GHZ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC-P2 (FPC1000 2GHZ) often in real-time on the comparison pages.
What if I can't find stock of FPC-P2 (FPC1000 2GHZ)?
You can fill out our help required form which you can use to request a quote for FPC-P2 (FPC1000 2GHZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.