Status: | Unknown |
---|---|
Series: | FPC1000 Series |
RoHS: | Unknown |
Prices starting from US$2,125.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,125.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC1000 Series |
Test Frequency Range | 5kHz to 1GHz |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Spectrum Analyzer, 5 Khz To 1 Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPC-P1 (FPC1000 1GHZ)?
Additional datasheets, footprints and schematics for FPC-P1 (FPC1000 1GHZ) are listed on our Part Details page. You can also find images and similar parts to FPC-P1 (FPC1000 1GHZ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC-P1 (FPC1000 1GHZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC-P1 (FPC1000 1GHZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC-P1 (FPC1000 1GHZ) fall under?
The FPC-P1 (FPC1000 1GHZ) is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPC-P1 (FPC1000 1GHZ) when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC-P1 (FPC1000 1GHZ) you can contact the distributor directly for product support, shipping queries etc.
Is the FPC-P1 (FPC1000 1GHZ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC-P1 (FPC1000 1GHZ) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPC-P1 (FPC1000 1GHZ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC-P1 (FPC1000 1GHZ) often in real-time on the comparison pages.
What if I can't find stock of FPC-P1 (FPC1000 1GHZ)?
You can fill out our help required form which you can use to request a quote for FPC-P1 (FPC1000 1GHZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.