Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Prices starting from US$7,615.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,615.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC Series |
Test Frequency Range | 5kHz to 3GHz |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Spectrum Analyser, 5Khz To 3Ghz, 3Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a FPC-COM1P98?
Additional datasheets, footprints and schematics for FPC-COM1P98 are listed on our Part Details page. You can also find images and similar parts to FPC-COM1P98 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC-COM1P98 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC-COM1P98 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC-COM1P98 fall under?
The FPC-COM1P98 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPC-COM1P98 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC-COM1P98 you can contact the distributor directly for product support, shipping queries etc.
Is the FPC-COM1P98 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC-COM1P98 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPC-COM1P98.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC-COM1P98 often in real-time on the comparison pages.
What if I can't find stock of FPC-COM1P98?
You can fill out our help required form which you can use to request a quote for FPC-COM1P98 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.