Status: | Unknown |
---|---|
Series: | FPC1000 Series |
RoHS: | Compliant |
Accessory Type | Frequency Upgrade |
---|---|
For Use With | R&S FPC1000 Series Spectrum Analyzers |
Product Range | FPC1000 Series |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
FPC-B2 Frequency Upgrade 1 GHz to 2 GHz | RS |
Frequency Upgrade, 1 Ghz To 2 Ghz | Newark Electronics |
Rohde & Schwarz Frequency Upgrade 1 GHz to 2 GHz - R&S FPC1000, FPC1500 Spectrum Analyzer | Distrelec |
Where can I find additional details, specifications and documents for a FPC-B2?
Additional datasheets, footprints and schematics for FPC-B2 are listed on our Part Details page. You can also find images and similar parts to FPC-B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC-B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC-B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC-B2 fall under?
The FPC-B2 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment License Key Upgrades.
Can I view similar or alternative parts?
You can view similar parts to FPC-B2 when available in the Test Equipment License Key Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC-B2 you can contact the distributor directly for product support, shipping queries etc.
Is the FPC-B2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPC-B2 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec and TestEquity have stock available or on a lead time for FPC-B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC-B2 often in real-time on the comparison pages.
What if I can't find stock of FPC-B2?
You can fill out our help required form which you can use to request a quote for FPC-B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.