Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 30A |
Isolation Voltage | 2.5kV |
IPM Case Style | SPM27-IA |
IPM Series | SPM3V |
RoHS Compliant | Yes |
Smart Power Module, 3-Ph, 600V, 30A, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FPAB30BH60?
Additional datasheets, footprints and schematics for FPAB30BH60 are listed on our Part Details page. You can also find images and similar parts to FPAB30BH60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPAB30BH60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPAB30BH60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPAB30BH60 fall under?
The FPAB30BH60 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FPAB30BH60 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPAB30BH60 you can contact the distributor directly for product support, shipping queries etc.
Is the FPAB30BH60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPAB30BH60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPAB30BH60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPAB30BH60 often in real-time on the comparison pages.
What if I can't find stock of FPAB30BH60?
You can fill out our help required form which you can use to request a quote for FPAB30BH60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.