Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage VDC Nom | 12V |
---|---|
Coil Resistance | 1.028kohm |
External Width | 9.02mm |
External Depth | 14.02mm |
Approval Bodies | IEC |
Approval Category | UL Recognised |
Contact Configuration | DPCO |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Material | Silver Nickel |
Contact Plating | Gold |
Contact Type | Bifurcated Contacts |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 125V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Length / Height | 5mm |
Lead Spacing | 2.54mm |
Must Actuate Voltage | 8.4V |
Must Release Voltage | 1.2V |
No. of Pins | 10 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Row Pitch | 7.62mm |
Switch Current Max | 1.25A |
Switch Power Max | 30W |
Switching Current Max | 1.25A |
Switching Voltage Max | 250V |
VSWR | 1.07 |
Weight | 2g |
Relay, Pcb Dpco 12Vdc | Newark Electronics |
RELAY, PCB DPCO 12VDC | element14 |
Where can I find additional details, specifications and documents for a FP2 D3002?
Additional datasheets, footprints and schematics for FP2 D3002 are listed on our Part Details page. You can also find images and similar parts to FP2 D3002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP2 D3002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP2 D3002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP2 D3002 fall under?
The FP2 D3002 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FP2 D3002 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP2 D3002 you can contact the distributor directly for product support, shipping queries etc.
Is the FP2 D3002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP2 D3002 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FP2 D3002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP2 D3002 often in real-time on the comparison pages.
What if I can't find stock of FP2 D3002?
You can fill out our help required form which you can use to request a quote for FP2 D3002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.