FP13026_LISA2-WW-PIN LED Lighting Lenses by LEDiL

LENS WITH HOLDER, ROUND, PMMA, XT-E SERIES LED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for RS
RS
from US$2.78
232
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.45
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Beam Type Wide
LED Lens Color Transparent
Lens Diameter 9.9mm
Lens Shape Round
Lens Material PMMA (Polymethylmethacrylate)
Beam Angle 47°
RoHS Compliant Yes

Alternative Descriptions

Lisa2 LED Lens Assembly 9.9mm Very Wide | RS
Lens With Holder, Round, Pmma, Xt-E Series Led | Newark Electronics
Assembly|round|1 Pos|9.9mm (D)|6.8mm(H) | Future Electronics
ASSEMBLY ROUND 1 POS 9.9MM (D) 6.8MM(H) | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FP13026_LISA2-WW-PIN?

Additional datasheets, footprints and schematics for FP13026_LISA2-WW-PIN are listed on our Part Details page. You can also find images and similar parts to FP13026_LISA2-WW-PIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FP13026_LISA2-WW-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP13026_LISA2-WW-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FP13026_LISA2-WW-PIN fall under?

The FP13026_LISA2-WW-PIN is listed under LED Lighting Components > LED Lighting Lenses.

Can I view similar or alternative parts?

You can view similar parts to FP13026_LISA2-WW-PIN when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FP13026_LISA2-WW-PIN you can contact the distributor directly for product support, shipping queries etc.

Is the FP13026_LISA2-WW-PIN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FP13026_LISA2-WW-PIN have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet Asia and EBV Elektronik have stock available or on a lead time for FP13026_LISA2-WW-PIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FP13026_LISA2-WW-PIN often in real-time on the comparison pages.

What if I can't find stock of FP13026_LISA2-WW-PIN?

You can fill out our help required form which you can use to request a quote for FP13026_LISA2-WW-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay