Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 9.9mm |
Lens Shape | Oval |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
For Use With | Sharp GM2BB Series LEDs |
Holder Colour | Black |
Lisa2 LED Lens Assembly 9.9mm O-90 Pin | RS |
LISA2 Series Round 1 Pos 9.9mm Dia 6.8mm (H) O-90 Beam Assembly | Future Electronics |
Round Lens Assembly for XQ-E, XP-E, LUXEON Z ES LED | Avnet America |
SHARP GM2BB, 9MM OPTIC, OVAL | element14 |
Where can I find additional details, specifications and documents for a FP11851_LISA2-O-90-PIN?
Additional datasheets, footprints and schematics for FP11851_LISA2-O-90-PIN are listed on our Part Details page. You can also find images and similar parts to FP11851_LISA2-O-90-PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP11851_LISA2-O-90-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11851_LISA2-O-90-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP11851_LISA2-O-90-PIN fall under?
The FP11851_LISA2-O-90-PIN is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP11851_LISA2-O-90-PIN when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP11851_LISA2-O-90-PIN you can contact the distributor directly for product support, shipping queries etc.
Is the FP11851_LISA2-O-90-PIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP11851_LISA2-O-90-PIN have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FP11851_LISA2-O-90-PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP11851_LISA2-O-90-PIN often in real-time on the comparison pages.
What if I can't find stock of FP11851_LISA2-O-90-PIN?
You can fill out our help required form which you can use to request a quote for FP11851_LISA2-O-90-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.