Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Real Spot Lens |
RoHS Compliant | Yes |
9.9mm LED Optic,LISA2, Pin, Spot Beam | RS |
Lens, Real Spot, Osram Oslon Ssl | Newark Electronics |
LENS ROUND 1 POS 9.9MM OD 6.6MM (H) | EBV Elektronik |
19° SPOT BEAM | Rutronik |
Assembly|round|1 Pos|9.9mm (D)|6.6mm(H) | Future Electronics |
Where can I find additional details, specifications and documents for a FP11047_LISA2-RS-PIN?
Additional datasheets, footprints and schematics for FP11047_LISA2-RS-PIN are listed on our Part Details page. You can also find images and similar parts to FP11047_LISA2-RS-PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP11047_LISA2-RS-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11047_LISA2-RS-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP11047_LISA2-RS-PIN fall under?
The FP11047_LISA2-RS-PIN is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FP11047_LISA2-RS-PIN when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP11047_LISA2-RS-PIN you can contact the distributor directly for product support, shipping queries etc.
Is the FP11047_LISA2-RS-PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FP11047_LISA2-RS-PIN have stock available?
Authorised distributors including RS, Newark Electronics, EBV Elektronik, Rutronik and Future Electronics have stock available or on a lead time for FP11047_LISA2-RS-PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP11047_LISA2-RS-PIN often in real-time on the comparison pages.
What if I can't find stock of FP11047_LISA2-RS-PIN?
You can fill out our help required form which you can use to request a quote for FP11047_LISA2-RS-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.