Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Medium |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Medium Lens |
RoHS Compliant | Yes |
Lens, Medium, Luxeon Rebel | Newark Electronics |
LEDiL ''LISA2'' Series ╪ 9.9 x 6.6mm Transparent 25░ Medium Beam Single Lens | Future Electronics |
LENS ROUND 1 POS 9.9MM OD 6.6MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a FP10992_LISA2-M-PIN?
Additional datasheets, footprints and schematics for FP10992_LISA2-M-PIN are listed on our Part Details page. You can also find images and similar parts to FP10992_LISA2-M-PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP10992_LISA2-M-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP10992_LISA2-M-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP10992_LISA2-M-PIN fall under?
The FP10992_LISA2-M-PIN is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FP10992_LISA2-M-PIN when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP10992_LISA2-M-PIN you can contact the distributor directly for product support, shipping queries etc.
Is the FP10992_LISA2-M-PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FP10992_LISA2-M-PIN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for FP10992_LISA2-M-PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP10992_LISA2-M-PIN often in real-time on the comparison pages.
What if I can't find stock of FP10992_LISA2-M-PIN?
You can fill out our help required form which you can use to request a quote for FP10992_LISA2-M-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.