Product Range | - |
---|---|
Capacitance | 0.33µF |
Capacitance Tolerance | ± 20% |
Resistance | 470ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 6W |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2019) |
AC Power | 6W |
Capacitance Tolerance + | 10% |
Capacitance Tolerance - | -10% |
Connector Type | Wire Leaded |
Control Voltage AC Max | 500V |
External Depth | 31mm |
External Length / Height | 61mm |
External Width | 45mm |
Fixing Centres | 54.2mm |
Insulation Resistance | 100Mohm |
Lead Length | 300mm |
No. of Phases | Three Phase |
Nom Operating Voltage | 500V |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Power Dissipation Ptot Max | 6W |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Suppressor Type | Mains |
Voltage Rating | 500Vrms |
ARC SUPPRESSION, 0.01-0.33UF, 47-470R | Farnell |
Arc Suppression, 0.01-0.33Uf, 47-470R | Newark Electronics |
Where can I find additional details, specifications and documents for a FP013?
Additional datasheets, footprints and schematics for FP013 are listed on our Part Details page. You can also find images and similar parts to FP013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP013 fall under?
The FP013 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to FP013 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP013 you can contact the distributor directly for product support, shipping queries etc.
Is the FP013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP013 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FP013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP013 often in real-time on the comparison pages.
What if I can't find stock of FP013?
You can fill out our help required form which you can use to request a quote for FP013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.